Vishay Intertechnology, Inc. RES 4.02M OHM 1W 1% 2512 SMD CRCW25124M02FKEG

Description
RES 4.02Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 1% 2512 SMD - CRCW25124M02FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 1% 2512 SMD
CRCW25124M02FKEG
RES 4.02M OHM 1W 1% 2512 SMD CRCW25124M02FKEG
RES 4.02Mohm 1W 1% 2512 SMD

RES 4.02Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M02FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M02FKEG-ND
Chip Resistor - Surface Mount CRCW25124M02FKEG-ND
4.02 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124M02FKEG CRCW25124M02FKEG-ND
Product Name RES 4.02M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details