Vishay Precision Group RES 4.99K OHM 1W 1% 2512 SMD CRCW25124K99FKTG

Description
RES 4.99Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% 2512 SMD - CRCW25124K99FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% 2512 SMD
CRCW25124K99FKTG
RES 4.99K OHM 1W 1% 2512 SMD CRCW25124K99FKTG
RES 4.99Kohm 1W 1% 2512 SMD

RES 4.99Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K99FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K99FKTG-ND
Chip Resistor - Surface Mount CRCW25124K99FKTG-ND
4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay - 07J2799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay
07J2799
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay 07J2799
RES, THICK FILM, 4K99, 1%, 1W, 2512, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 1W, 2512, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K99FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K99FKTG
Chip Resistor - Surface Mount CRCW25124K99FKTG
RES SMD 4.99K OHM 1% 1W 2512

RES SMD 4.99K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124K99FKTG CRCW25124K99FKTG-ND 07J2799 CRCW25124K99FKTG
Product Name RES 4.99K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details