Vishay Precision Group Chip Resistor - Surface Mount - CRCW25124K99FKEG CRCW25124K99FKEG

Description
Manufacturer: Vishay Win Source Part Number: 867242-CRCW25124K99F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAFTR, 541-4.99KAFCT, 541-4.99KAFDKR, CRCW2512 100 4K99 1% E67 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867242-CRCW25124K99F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAFTR, 541-4.99KAFCT, 541-4.99KAFDKR, CRCW2512 100 4K99 1% E67 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25124K99FKEG
867242-CRCW25124K99FKEG
Chip Resistor - Surface Mount - CRCW25124K99FKEG 867242-CRCW25124K99FKEG
Manufacturer: Vishay Win Source Part Number: 867242-CRCW25124K99F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAFTR, 541-4.99KAFCT, 541-4.99KAFDKR, CRCW2512 100 4K99 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 867242-CRCW25124K99FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.99KAFTR, 541-4.99KAFCT, 541-4.99KAFDKR, CRCW2512 100 4K99 1% E67 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm - CRCW25124K99FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm
CRCW25124K99FKEG
Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm CRCW25124K99FKEG
Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm

Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAFCT-ND
Chip Resistor - Surface Mount 541-4.99KAFCT-ND
4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAFTR-ND
Chip Resistor - Surface Mount 541-4.99KAFTR-ND
4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAFDKR-ND
Chip Resistor - Surface Mount 541-4.99KAFDKR-ND
4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25124K99FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25124K99FKEG
SMD 1W 500V Resistor 52-CRCW25124K99FKEG
1W 4.99kR 1% 500V Thick Film SMD Chip Resistor 2512 Product overview: CRCW25124K99FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K99FKEG can be used for catalog matching and distributor lookup.

1W 4.99kR 1% 500V Thick Film SMD Chip Resistor 2512 Product overview: CRCW25124K99FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K99FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K99, 1%, 1W, 2512; Resistance Vishay - 53K3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 1W, 2512; Resistance Vishay
53K3972
Res, Thick Film, 4K99, 1%, 1W, 2512; Resistance Vishay 53K3972
RES, THICK FILM, 4K99, 1%, 1W, 2512; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 1W, 2512; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay
42K4108
Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay 42K4108
RES, THICK FILM, 4K99, 1%, 1W, 2512, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 1W, 2512, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 4K99, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K99, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5364
Res, Aec-Q200, 4K99, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5364
RES, AEC-Q200, 4K99, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K99, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25124K99FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K99FKEG
Chip Resistor - Surface Mount CRCW25124K99FKEG
RES SMD 4.99K OHM 1% 1W 2512

RES SMD 4.99K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 867242-CRCW25124K99FKEG CRCW25124K99FKEG 541-4.99KAFCT-ND 52-CRCW25124K99FKEG 53K3972 42K4108 84AH5364 CRCW25124K99FKEG
Product Name Chip Resistor - Surface Mount - CRCW25124K99FKEG Thick Film Resistors - SMD 1watt 4.99Kohms 1% 100ppm Chip Resistor - Surface Mount SMD 1W 500V Resistor Res, Thick Film, 4K99, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 4K99, 1%, 1W, 2512, Reel; Resistance Vishay Res, Aec-Q200, 4K99, 1%, 1W, 2512 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers