Vishay Intertechnology, Inc. RES 4.70K OHM 1.5W 1% 2512 SMD CRCW25124K70FKEGHP

Description
RES 4.70Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1.5W 1% 2512 SMD - CRCW25124K70FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1.5W 1% 2512 SMD
CRCW25124K70FKEGHP
RES 4.70K OHM 1.5W 1% 2512 SMD CRCW25124K70FKEGHP
RES 4.70Kohm 1.5W 1% 2512 SMD

RES 4.70Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70KRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KRDKR-ND
Chip Resistor - Surface Mount 541-4.70KRDKR-ND
4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KRCT-ND
Chip Resistor - Surface Mount 541-4.70KRCT-ND
4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KRTR-ND
Chip Resistor - Surface Mount 541-4.70KRTR-ND
4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 4K7, 1%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 1.5W, 2512 Rohs Compliant Vishay
84AH5363
Res, Aec-Q200, 4K7, 1%, 1.5W, 2512 Rohs Compliant Vishay 84AH5363
RES, AEC-Q200, 4K7, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124K70FKEGHP 541-4.70KRDKR-ND 84AH5363
Product Name RES 4.70K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 4K7, 1%, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details