Vishay Intertechnology, Inc. RES 4.64K OHM 1W 1% 2512 SMD CRCW25124K64FKTG

Description
RES 4.64Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1W 1% 2512 SMD - CRCW25124K64FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1W 1% 2512 SMD
CRCW25124K64FKTG
RES 4.64K OHM 1W 1% 2512 SMD CRCW25124K64FKTG
RES 4.64Kohm 1W 1% 2512 SMD

RES 4.64Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K64FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K64FKTG-ND
Chip Resistor - Surface Mount CRCW25124K64FKTG-ND
4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4.64K 1% 100 R67 Rohs Compliant Vishay - 49P4780 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4.64K 1% 100 R67 Rohs Compliant Vishay
49P4780
Crcw2512 4.64K 1% 100 R67 Rohs Compliant Vishay 49P4780
CRCW2512 4.64K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 4.64K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K64FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K64FKTG
Chip Resistor - Surface Mount CRCW25124K64FKTG
RES SMD 4.64K OHM 1% 1W 2512

RES SMD 4.64K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124K64FKTG CRCW25124K64FKTG-ND 49P4780 CRCW25124K64FKTG
Product Name RES 4.64K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4.64K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers