Vishay Intertechnology, Inc. 2512,4.32K,1%,T/R,HAZMAT CRCW25124K32FKEG

Description
2512,4.32K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
2512,4.32K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,4.32K,1%,T/R,HAZMAT - CRCW25124K32FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,4.32K,1%,T/R,HAZMAT
CRCW25124K32FKEG
2512,4.32K,1%,T/R,HAZMAT CRCW25124K32FKEG
2512,4.32K,1%,T/R,HA ZMAT

2512,4.32K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K32FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K32FKEG-ND
Chip Resistor - Surface Mount CRCW25124K32FKEG-ND
4.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124K32FKEG CRCW25124K32FKEG-ND
Product Name 2512,4.32K,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details