Vishay Intertechnology, Inc. RES 4.3K OHM 1W 5% 2512 SMD CRCW25124K30JNEG

Description
RES 4.3Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 4.3Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1W 5% 2512 SMD - CRCW25124K30JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1W 5% 2512 SMD
CRCW25124K30JNEG
RES 4.3K OHM 1W 5% 2512 SMD CRCW25124K30JNEG
RES 4.3Kohm 1W 5% 2512 SMD

RES 4.3Kohm 1W 5% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25124K30JNEG
737715-CRCW25124K30JNEG
Chip Resistor - Surface Mount - CRCW25124K30JNEG 737715-CRCW25124K30JNEG
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 737715-CRCW25124K30J NEG Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 1W Resistance (Ohms): 4.3k Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): CRG12JL4---4K3; HVCR2512-1W-432JT; RMC1-432JTE; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 737715-CRCW25124K30JNEG
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 1W
Resistance (Ohms): 4.3k
Composition: Thick Film
Number of Terminations: 2
Size: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Family Name: D/CRCW e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): CRG12JL4---4K3; HVCR2512-1W-432JT; RMC1-432JTE;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KXDKR-ND
Chip Resistor - Surface Mount 541-4.3KXDKR-ND
4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KXCT-ND
Chip Resistor - Surface Mount 541-4.3KXCT-ND
4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KXTR-ND
Chip Resistor - Surface Mount 541-4.3KXTR-ND
4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25124K30JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25124K30JNEG
SMD 1W 500V Resistor 52-CRCW25124K30JNEG
4.3kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25124K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K30JNEG can be used for catalog matching and distributor lookup.

4.3kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25124K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K30JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124K30JNEG 737715-CRCW25124K30JNEG 541-4.3KXDKR-ND 52-CRCW25124K30JNEG
Product Name RES 4.3K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount - CRCW25124K30JNEG Chip Resistor - Surface Mount SMD 1W 500V Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details