Vishay Intertechnology, Inc. RES 4.22K OHM 1.5W 1% 2512 SMD CRCW25124K22FKEGHP

Description
RES 4.22Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.22Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1.5W 1% 2512 SMD - CRCW25124K22FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1.5W 1% 2512 SMD
CRCW25124K22FKEGHP
RES 4.22K OHM 1.5W 1% 2512 SMD CRCW25124K22FKEGHP
RES 4.22Kohm 1.5W 1% 2512 SMD

RES 4.22Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K22FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K22FKEGHP-ND
Chip Resistor - Surface Mount CRCW25124K22FKEGHP-ND
4.22 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.22 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124K22FKEGHP CRCW25124K22FKEGHP-ND
Product Name RES 4.22K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers