RES 4.02Kohm 1W 1% 2512 SMD
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.02K OHM 1% 1W 2512
Resistor,Metal Glaze,4.02KOhms,500W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW25124K02FKTG | CRCW25124K02FKTG-ND | CRCW25124K02FKTG | 43K8783 |
| Product Name | RES 4.02K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,4.02Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 |
| Resistance Range | 4020 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |