Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25124K02FKEGHP

Description
4.02 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25124K02FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K02FKEGHP-ND
Chip Resistor - Surface Mount CRCW25124K02FKEGHP-ND
4.02 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.02 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.02K OHM 1.5W 1% 2512 SMD - CRCW25124K02FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1.5W 1% 2512 SMD
CRCW25124K02FKEGHP
RES 4.02K OHM 1.5W 1% 2512 SMD CRCW25124K02FKEGHP
RES 4.02Kohm 1.5W 1% 2512 SMD

RES 4.02Kohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW25124K02FKEGHP-ND CRCW25124K02FKEGHP
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1.5W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers