Vishay Precision Group Chip Resistor - Surface Mount CRCW25124K02FKEG

Description
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.02KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAFTR-ND
Chip Resistor - Surface Mount 541-4.02KAFTR-ND
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAFCT-ND
Chip Resistor - Surface Mount 541-4.02KAFCT-ND
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAFDKR-ND
Chip Resistor - Surface Mount 541-4.02KAFDKR-ND
4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1381820-CRCW25124K02FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1381820-CRCW25124K02FKEG
Resistors - Chip Resistor - Surface Mount 1381820-CRCW25124K02FKEG
Win Source Part Number: 1381820-CRCW25124K02 FKEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW2512 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381820-CRCW25124K02FKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.02 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: CRCW2512
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
RES 4.02K OHM 1W 1% 2512 SMD - CRCW25124K02FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 1% 2512 SMD
CRCW25124K02FKEG
RES 4.02K OHM 1W 1% 2512 SMD CRCW25124K02FKEG
RES 4.02Kohm 1W 1% 2512 SMD

RES 4.02Kohm 1W 1% 2512 SMD

Supplier's Site
Automotive SMD 1W 500V Resistor - 52-CRCW25124K02FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW25124K02FKEG
Automotive SMD 1W 500V Resistor 52-CRCW25124K02FKEG
Thick Film Resistor 1W 4.02kR 1% 500V 2512 SMD AEC-Q200 Product overview: CRCW25124K02FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K02FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 4.02kR 1% 500V 2512 SMD AEC-Q200 Product overview: CRCW25124K02FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124K02FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.5W, 2512; Resistance Vishay - 51P1315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.5W, 2512; Resistance Vishay
51P1315
Res, Thick Film, 4K02, 1%, 0.5W, 2512; Resistance Vishay 51P1315
RES, THICK FILM, 4K02, 1%, 0.5W, 2512; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.5W, 2512; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K02, 1W, 2512; Resistance Vishay - 43C6161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K02, 1W, 2512; Resistance Vishay
43C6161
Res, Aec-Q200, Thick Film, 4K02, 1W, 2512; Resistance Vishay 43C6161
RES, AEC-Q200, THICK FILM, 4K02, 1W, 2512; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K02, 1W, 2512; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.02KAFTR-ND 1381820-CRCW25124K02FKEG CRCW25124K02FKEG 52-CRCW25124K02FKEG 51P1315 43C6161
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 4.02K OHM 1W 1% 2512 SMD Automotive SMD 1W 500V Resistor Res, Thick Film, 4K02, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 4K02, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details