Vishay Intertechnology, Inc. RES, 49.9, 1%, 1W CRCW251249R9FR67

Description
RES, 49.9, 1%, 1W
Request a Quote
Description
RES, 49.9, 1%, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 49.9, 1%, 1W - CRCW251249R9FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 49.9, 1%, 1W
CRCW251249R9FR67
RES, 49.9, 1%, 1W CRCW251249R9FR67
RES, 49.9, 1%, 1W

RES, 49.9, 1%, 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251249R9FR67
Product Name RES, 49.9, 1%, 1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details