Vishay Precision Group CRCW251249R9FKTG CRCW251249R9FKTG

Description
CRCW251249R9FKTG
Request a Quote Datasheet
Description
CRCW251249R9FKTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW251249R9FKTG - CRCW251249R9FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW251249R9FKTG
CRCW251249R9FKTG
CRCW251249R9FKTG CRCW251249R9FKTG
CRCW251249R9FKTG

CRCW251249R9FKTG

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251249R9FKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251249R9FKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW251249R9FKTGTR-ND
49.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251249R9FKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251249R9FKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW251249R9FKTGCT-ND
RES SMD 49.9 OHM 1% 1W 2512

RES SMD 49.9 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251249R9FKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251249R9FKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251249R9FKTGDKR-ND
RES SMD 49.9 OHM 1% 1W 2512

RES SMD 49.9 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251249R9FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251249R9FKTG
Chip Resistor - Surface Mount CRCW251249R9FKTG
RES SMD 49.9 OHM 1% 1W 2512

RES SMD 49.9 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 1W, 2512; Resistance Vishay - 37C0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 1W, 2512; Resistance Vishay
37C0313
Res, Thick Film, 49R9, 1%, 1W, 2512; Resistance Vishay 37C0313
RES, THICK FILM, 49R9, 1%, 1W, 2512; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW SeriesRoHS Compliant: No

RES, THICK FILM, 49R9, 1%, 1W, 2512; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251249R9FKTG 541-CRCW251249R9FKTGTR-ND CRCW251249R9FKTG 37C0313
Product Name CRCW251249R9FKTG Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details