VISHAY INTERTECHNOLOGY, INC.
CRCW251249R9F -- RES, 49.9, 1%, 1W, 2512
Vishay Intertechnology, Inc.
RES, 49.9, 1%, 1W, 2512
CRCW251249R9F
Description
RES, 49.9, 1%, 1W, 2512
Request a Quote
Email Supplier
Description
RES, 49.9, 1%, 1W, 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW251249R9F |
|
Product Name
|
RES, 49.9, 1%, 1W, 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details