Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW251249K9FKEG

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327192-CRCW251249K9 FKEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-49.9KAFTR,541-49 .9KAFCT,CRCW2512 100 49K9 1% E67 E3,541-49.9KAFDKR Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327192-CRCW251249K9 FKEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-49.9KAFTR,541-49 .9KAFCT,CRCW2512 100 49K9 1% E67 E3,541-49.9KAFDKR Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327192-CRCW251249K9FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327192-CRCW251249K9FKEG
Resistors - Chip Resistor - Surface Mount 1327192-CRCW251249K9FKEG
Manufacturer: Vishay Dale Win Source Part Number: 1327192-CRCW251249K9 FKEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-49.9KAFTR,541-49 .9KAFCT,CRCW2512 100 49K9 1% E67 E3,541-49.9KAFDKR Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327192-CRCW251249K9FKEG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-49.9KAFTR,541-49.9KAFCT,CRCW2512 100 49K9 1% E67 E3,541-49.9KAFDKR
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2512,49.9K,1%,T/R,RoHS Compliant - CRCW251249K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,49.9K,1%,T/R,RoHS Compliant
CRCW251249K9FKEG
2512,49.9K,1%,T/R,RoHS Compliant CRCW251249K9FKEG
2512,49.9K,1%,T/R,Ro HS Compliant

2512,49.9K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAFTR-ND
Chip Resistor - Surface Mount 541-49.9KAFTR-ND
49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAFDKR-ND
Chip Resistor - Surface Mount 541-49.9KAFDKR-ND
49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAFCT-ND
Chip Resistor - Surface Mount 541-49.9KAFCT-ND
49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 49K9, 1%, 1W, 2512; Resistance Vishay - 42K4115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 1W, 2512; Resistance Vishay
42K4115
Res, Thick Film, 49K9, 1%, 1W, 2512; Resistance Vishay 42K4115
RES, THICK FILM, 49K9, 1%, 1W, 2512; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 1W, 2512; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1327192-CRCW251249K9FKEG CRCW251249K9FKEG 541-49.9KAFTR-ND 42K4115
Product Name Resistors - Chip Resistor - Surface Mount 2512,49.9K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 1W, 2512; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details