Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW2512499RFKTG CRCW2512499RFKTG

Description
Manufacturer: Vishay Win Source Part Number: 916018-CRCW2512499RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 499R 1% R67, CRCW25124990FR67
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 916018-CRCW2512499RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 499R 1% R67, CRCW25124990FR67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512499RFKTG
916018-CRCW2512499RFKTG
Chip Resistor - Surface Mount - CRCW2512499RFKTG 916018-CRCW2512499RFKTG
Manufacturer: Vishay Win Source Part Number: 916018-CRCW2512499RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 499R 1% R67, CRCW25124990FR67

Manufacturer: Vishay
Win Source Part Number: 916018-CRCW2512499RFKTG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 499R 1% R67, CRCW25124990FR67

Buy Now Datasheet
RES 499 OHM 1W 1% 2512 SMD - CRCW2512499RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% 2512 SMD
CRCW2512499RFKTG
RES 499 OHM 1W 1% 2512 SMD CRCW2512499RFKTG
RES 499ohm 1W 1% 2512 SMD

RES 499ohm 1W 1% 2512 SMD

Supplier's Site
SMD 499 Ohm 1W Resistor - 52-CRCW2512499RFKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 Ohm 1W Resistor
52-CRCW2512499RFKTG
SMD 499 Ohm 1W Resistor 52-CRCW2512499RFKTG
499 Ohm 1W 1% 2512 SMD Chip Resistor Product overview: CRCW2512499RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512499RFKTG can be used for catalog matching and distributor lookup.

499 Ohm 1W 1% 2512 SMD Chip Resistor Product overview: CRCW2512499RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512499RFKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512499RFKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512499RFKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512499RFKTGDKR-ND
RES SMD 499 OHM 1% 1W 2512

RES SMD 499 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512499RFKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512499RFKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512499RFKTGCT-ND
RES SMD 499 OHM 1% 1W 2512

RES SMD 499 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512499RFKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512499RFKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512499RFKTGTR-ND
499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512499RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512499RFKTG
Chip Resistor - Surface Mount CRCW2512499RFKTG
RES SMD 499 OHM 1% 1W 2512

RES SMD 499 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512499RFKTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512499RFKTG
Resistors - Chip Resistor - Surface Mount CRCW2512499RFKTG
RES SMD 499 OHM 1% 1W 2512

RES SMD 499 OHM 1% 1W 2512

Supplier's Site
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay - 07J2798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay
07J2798
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay 07J2798
RES, THICK FILM, 499R, 1%, 1W, 2512, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RES, THICK FILM, 499R, 1%, 1W, 2512, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 916018-CRCW2512499RFKTG CRCW2512499RFKTG 52-CRCW2512499RFKTG 541-CRCW2512499RFKTGDKR-ND CRCW2512499RFKTG CRCW2512499RFKTG 07J2798
Product Name Chip Resistor - Surface Mount - CRCW2512499RFKTG RES 499 OHM 1W 1% 2512 SMD SMD 499 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details