Vishay Precision Group RESISTOR, 500 OHMS, 1W, 0.1%2512 CRCW2512499RFKEG

Description
RESISTOR, 500ohmS, 1W, 0.1%2512
Request a Quote Datasheet
Description
RESISTOR, 500ohmS, 1W, 0.1%2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 500 OHMS, 1W, 0.1%2512 - CRCW2512499RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 500 OHMS, 1W, 0.1%2512
CRCW2512499RFKEG
RESISTOR, 500 OHMS, 1W, 0.1%2512 CRCW2512499RFKEG
RESISTOR, 500ohmS, 1W, 0.1%2512

RESISTOR, 500ohmS, 1W, 0.1%2512

Supplier's Site
Chip Resistor - Surface Mount - 541-499AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AFTR-ND
Chip Resistor - Surface Mount 541-499AFTR-ND
499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AFDKR-ND
Chip Resistor - Surface Mount 541-499AFDKR-ND
499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AFCT-ND
Chip Resistor - Surface Mount 541-499AFCT-ND
499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4117
Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4117
RES, THICK FILM, 499R, 1%, 1W, 2512, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 1W, 2512, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 1W, 2512; Resistance Vishay - 53K3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 1W, 2512; Resistance Vishay
53K3977
Res, Thick Film, 499R, 1%, 1W, 2512; Resistance Vishay 53K3977
RES, THICK FILM, 499R, 1%, 1W, 2512; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 1W, 2512; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512499RFKEG 541-499AFTR-ND 42K4117
Product Name RESISTOR, 500 OHMS, 1W, 0.1%2512 Chip Resistor - Surface Mount Res, Thick Film, 499R, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 500 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data