Vishay Precision Group Chip Resistor - Surface Mount CRCW2512499KFKEG

Description
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAFTR-ND
Chip Resistor - Surface Mount 541-499KAFTR-ND
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAFCT-ND
Chip Resistor - Surface Mount 541-499KAFCT-ND
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAFDKR-ND
Chip Resistor - Surface Mount 541-499KAFDKR-ND
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,499K,1%,T/R,RoHS Compliant - CRCW2512499KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,499K,1%,T/R,RoHS Compliant
CRCW2512499KFKEG
2512,499K,1%,T/R,RoHS Compliant CRCW2512499KFKEG
2512,499K,1%,T/R,RoH S Compliant

2512,499K,1%,T/R,RoHS Compliant

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW2512499KFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512499KFKEG
SMD 1W 500V Resistor 52-CRCW2512499KFKEG
2512 SMD Resistor, 499kR 1%, 1W, Thick Film, 500V Product overview: CRCW2512499KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512499KFKEG can be used for catalog matching and distributor lookup.

2512 SMD Resistor, 499kR 1%, 1W, Thick Film, 500V Product overview: CRCW2512499KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512499KFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512499KFKEG
916017-CRCW2512499KFKEG
Chip Resistor - Surface Mount - CRCW2512499KFKEG 916017-CRCW2512499KFKEG
Manufacturer: Vishay Win Source Part Number: 916017-CRCW2512499KF KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-499KAFTR, 541-499KAFDKR, 541-499KAFCT, CRCW2512 100 499K 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916017-CRCW2512499KFKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-499KAFTR, 541-499KAFDKR, 541-499KAFCT, CRCW2512 100 499K 1% E67 E3

Buy Now Datasheet
Res, Thick Film, 499K, 1%, 1W, 2512; Resistance Vishay - 53K3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 1W, 2512; Resistance Vishay
53K3976
Res, Thick Film, 499K, 1%, 1W, 2512; Resistance Vishay 53K3976
RES, THICK FILM, 499K, 1%, 1W, 2512; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 1W, 2512; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-499KAFTR-ND CRCW2512499KFKEG 52-CRCW2512499KFKEG 916017-CRCW2512499KFKEG 53K3976
Product Name Chip Resistor - Surface Mount 2512,499K,1%,T/R,RoHS Compliant SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW2512499KFKEG Res, Thick Film, 499K, 1%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details