Vishay Intertechnology, Inc. RES, 49.9K, 1%, 1W CRCW25124992FR82

Description
RES, 49.9K, 1%, 1W
Request a Quote
Description
RES, 49.9K, 1%, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 49.9K, 1%, 1W - CRCW25124992FR82 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 49.9K, 1%, 1W
CRCW25124992FR82
RES, 49.9K, 1%, 1W CRCW25124992FR82
RES, 49.9K, 1%, 1W

RES, 49.9K, 1%, 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25124992FR82
Product Name RES, 49.9K, 1%, 1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details