VISHAY INTERTECHNOLOGY, INC.
CRCW25124991FR67 -- RES, 4.99K, 1W, 1%, 2512
Vishay Intertechnology, Inc.
RES, 4.99K, 1W, 1%, 2512
CRCW25124991FR67
Description
RES, 4.99K, 1W, 1%, 2512
Request a Quote
Email Supplier
Description
RES, 4.99K, 1W, 1%, 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25124991FR67 |
|
Product Name
|
RES, 4.99K, 1W, 1%, 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
35.7 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details