Vishay Intertechnology, Inc. RES 48.7 OHM 1W 1% 2512 SMD CRCW251248R7FKTG

Description
RES 48.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 48.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1W 1% 2512 SMD - CRCW251248R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1W 1% 2512 SMD
CRCW251248R7FKTG
RES 48.7 OHM 1W 1% 2512 SMD CRCW251248R7FKTG
RES 48.7ohm 1W 1% 2512 SMD

RES 48.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251248R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251248R7FKTG-ND
Chip Resistor - Surface Mount CRCW251248R7FKTG-ND
48.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 48.7 1% 100 R67 Rohs Compliant Vishay - 49P4823 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 48.7 1% 100 R67 Rohs Compliant Vishay
49P4823
Crcw2512 48.7 1% 100 R67 Rohs Compliant Vishay 49P4823
CRCW2512 48.7 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 48.7 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251248R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251248R7FKTG
Chip Resistor - Surface Mount CRCW251248R7FKTG
RES SMD 48.7 OHM 1% 1W 2512

RES SMD 48.7 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251248R7FKTG CRCW251248R7FKTG-ND 49P4823 CRCW251248R7FKTG
Product Name RES 48.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 48.7 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details