Vishay Intertechnology, Inc. RES 487 OHM 1.5W 1% 2512 SMD CRCW2512487RFKEGHP

Description
RES 487ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 487ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1.5W 1% 2512 SMD - CRCW2512487RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1.5W 1% 2512 SMD
CRCW2512487RFKEGHP
RES 487 OHM 1.5W 1% 2512 SMD CRCW2512487RFKEGHP
RES 487ohm 1.5W 1% 2512 SMD

RES 487ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512487RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512487RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512487RFKEGHP-ND
487 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

487 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512487RFKEGHP CRCW2512487RFKEGHP-ND
Product Name RES 487 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers