Vishay Precision Group RES 487K OHM 1W 1% 2512 SMD CRCW2512487KFKEG

Description
RES 487Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 487Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1W 1% 2512 SMD - CRCW2512487KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1W 1% 2512 SMD
CRCW2512487KFKEG
RES 487K OHM 1W 1% 2512 SMD CRCW2512487KFKEG
RES 487Kohm 1W 1% 2512 SMD

RES 487Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-487KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KAFTR-ND
Chip Resistor - Surface Mount 541-487KAFTR-ND
487 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 487K 1% E67 E3 Rohs Compliant Vishay - 47P5275 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 487K 1% E67 E3 Rohs Compliant Vishay
47P5275
Crcw2512 100 487K 1% E67 E3 Rohs Compliant Vishay 47P5275
CRCW2512 100 487K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 487K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512487KFKEG 541-487KAFTR-ND 47P5275
Product Name RES 487K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 487K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details