Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W... CRCW251247R5FKEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W... - CRCW251247R5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W...
CRCW251247R5FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W... CRCW251247R5FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W...

Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5AFTR-ND
Chip Resistor - Surface Mount 541-47.5AFTR-ND
47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5AFCT-ND
Chip Resistor - Surface Mount 541-47.5AFCT-ND
47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5AFDKR-ND
Chip Resistor - Surface Mount 541-47.5AFDKR-ND
47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 47R5, 1%, 1W, 2512; Resistance Vishay - 53K3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 1W, 2512; Resistance Vishay
53K3974
Res, Thick Film, 47R5, 1%, 1W, 2512; Resistance Vishay 53K3974
RES, THICK FILM, 47R5, 1%, 1W, 2512; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 1W, 2512; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 47.5 Ohm 1W, 1%; Resistance Vishay - 42K4114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 47.5 Ohm 1W, 1%; Resistance Vishay
42K4114
Resistor, Thick Film Chip, 47.5 Ohm 1W, 1%; Resistance Vishay 42K4114
RESISTOR, THICK FILM CHIP, 47.5 OHM 1W, 1%; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 47.5 OHM 1W, 1%; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW251247R5FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251247R5FKEG
Chip Resistor - Surface Mount CRCW251247R5FKEG
RES SMD 47.5 OHM 1% 1W 2512

RES SMD 47.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251247R5FKEG 541-47.5AFTR-ND 53K3974 42K4114 CRCW251247R5FKEG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:47.5ohm; Resistance Tolerance: 1%; Power Rating:1W... Chip Resistor - Surface Mount Res, Thick Film, 47R5, 1%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 47.5 Ohm 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers