Vishay Precision Group Chip Resistor - Surface Mount CRCW251247R0JNEG

Description
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47XDKR-ND
Chip Resistor - Surface Mount 541-47XDKR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47XTR-ND
Chip Resistor - Surface Mount 541-47XTR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47XCT-ND
Chip Resistor - Surface Mount 541-47XCT-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,47,5%,T/R,RoHS Compliant - CRCW251247R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,47,5%,T/R,RoHS Compliant
CRCW251247R0JNEG
2512,47,5%,T/R,RoHS Compliant CRCW251247R0JNEG
2512,47,5%,T/R,RoHS Compliant

2512,47,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW251247R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251247R0JNEG
Chip Resistor - Surface Mount CRCW251247R0JNEG
RES SMD 47 OHM 5% 1W 2512

RES SMD 47 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Vishay - 59M7112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Vishay
59M7112
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Vishay 59M7112
RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Vishay
42K4113
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Vishay 42K4113
RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-47XDKR-ND CRCW251247R0JNEG CRCW251247R0JNEG 59M7112 42K4113
Product Name Chip Resistor - Surface Mount 2512,47,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details