Vishay Precision Group RES 47.0 OHM 1W 1% 2512 SMD CRCW251247R0FKEG

Description
RES 47.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 47.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1W 1% 2512 SMD - CRCW251247R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1W 1% 2512 SMD
CRCW251247R0FKEG
RES 47.0 OHM 1W 1% 2512 SMD CRCW251247R0FKEG
RES 47.0ohm 1W 1% 2512 SMD

RES 47.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0AFTR-ND
Chip Resistor - Surface Mount 541-47.0AFTR-ND
47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0AFCT-ND
Chip Resistor - Surface Mount 541-47.0AFCT-ND
47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0AFDKR-ND
Chip Resistor - Surface Mount 541-47.0AFDKR-ND
47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 47ohm 500V Resistor - 52-CRCW251247R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 47ohm 500V Resistor
52-CRCW251247R0FKEG
SMD 1W 47ohm 500V Resistor 52-CRCW251247R0FKEG
1W 47ohm 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW251247R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251247R0FKEG can be used for catalog matching and distributor lookup.

1W 47ohm 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW251247R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251247R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Chip, 47 Ohm, 1W, 1%; Resistance Vishay - 51P1357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 47 Ohm, 1W, 1%; Resistance Vishay
51P1357
Resistor, Thick Film Chip, 47 Ohm, 1W, 1%; Resistance Vishay 51P1357
RESISTOR, THICK FILM CHIP, 47 OHM, 1W, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 47 OHM, 1W, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47R, 1W, 2512; Resistance Vishay - 47P5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 1W, 2512; Resistance Vishay
47P5270
Res, Aec-Q200, Thick Film, 47R, 1W, 2512; Resistance Vishay 47P5270
RES, AEC-Q200, THICK FILM, 47R, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251247R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251247R0FKEG
Chip Resistor - Surface Mount CRCW251247R0FKEG
RES SMD 47 OHM 1% 1W 2512

RES SMD 47 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251247R0FKEG 541-47.0AFTR-ND 52-CRCW251247R0FKEG 51P1357 CRCW251247R0FKEG
Product Name RES 47.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount SMD 1W 47ohm 500V Resistor Resistor, Thick Film Chip, 47 Ohm, 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details