Vishay Precision Group Thick Film Resistors - SMD 1watt 47Kohms 5% CRCW251247K0JNEG

Description
Thick Film Resistors - SMD 1watt 47Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 47Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 47Kohms 5% - CRCW251247K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 47Kohms 5%
CRCW251247K0JNEG
Thick Film Resistors - SMD 1watt 47Kohms 5% CRCW251247K0JNEG
Thick Film Resistors - SMD 1watt 47Kohms 5%

Thick Film Resistors - SMD 1watt 47Kohms 5%

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW251247K0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251247K0JNEG
SMD 1W 500V Resistor 52-CRCW251247K0JNEG
47kR 1W 5% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251247K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251247K0JNEG can be used for catalog matching and distributor lookup.

47kR 1W 5% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251247K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251247K0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-47KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KXCT-ND
Chip Resistor - Surface Mount 541-47KXCT-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KXTR-ND
Chip Resistor - Surface Mount 541-47KXTR-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KXDKR-ND
Chip Resistor - Surface Mount 541-47KXDKR-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251247K0JNEG - 718126-CRCW251247K0JNEG - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251247K0JNEG
718126-CRCW251247K0JNEG
Chip Resistor - Surface Mount - CRCW251247K0JNEG 718126-CRCW251247K0JNEG
Manufacturer: Vishay Dale Win Source Part Number: 718126-CRCW251247K0J NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718126-CRCW251247K0JNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Buy Now
Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R - 873-CRCW251247K0JNEG - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R
873-CRCW251247K0JNEG
Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R 873-CRCW251247K0JNEG
Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R

Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R

Supplier's Site
Res, Thick Film, 47K, 5%, 0.5W, 2512; Resistance Vishay - 51P1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.5W, 2512; Resistance Vishay
51P1356
Res, Thick Film, 47K, 5%, 0.5W, 2512; Resistance Vishay 51P1356
RES, THICK FILM, 47K, 5%, 0.5W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.5W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 0.5W, 2512, Reel; Resistance Vishay - 70K8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.5W, 2512, Reel; Resistance Vishay
70K8478
Res, Thick Film, 47K, 5%, 0.5W, 2512, Reel; Resistance Vishay 70K8478
RES, THICK FILM, 47K, 5%, 0.5W, 2512, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.5W, 2512, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251247K0JNEG 52-CRCW251247K0JNEG 541-47KXCT-ND 718126-CRCW251247K0JNEG 873-CRCW251247K0JNEG 51P1356 70K8478
Product Name Thick Film Resistors - SMD 1watt 47Kohms 5% SMD 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251247K0JNEG Res Thick Film 2512 47K Ohm 5% 1W ±200ppm/°C Molded SMD SMD Blister T/R Res, Thick Film, 47K, 5%, 0.5W, 2512; Resistance Vishay Res, Thick Film, 47K, 5%, 0.5W, 2512, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details