Vishay Intertechnology, Inc. 2512,475,1%,T/R,RoHS Compliant CRCW2512475RFKEG

Description
2512,475,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,475,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,475,1%,T/R,RoHS Compliant - CRCW2512475RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,475,1%,T/R,RoHS Compliant
CRCW2512475RFKEG
2512,475,1%,T/R,RoHS Compliant CRCW2512475RFKEG
2512,475,1%,T/R,RoHS Compliant

2512,475,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-475AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AFDKR-ND
Chip Resistor - Surface Mount 541-475AFDKR-ND
475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AFTR-ND
Chip Resistor - Surface Mount 541-475AFTR-ND
475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AFCT-ND
Chip Resistor - Surface Mount 541-475AFCT-ND
475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 475Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8691
Res, 475Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8691
RES, 475OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 475OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512475RFKEG 541-475AFDKR-ND 33AK8691
Product Name 2512,475,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, 475Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers