Vishay Precision Group RES 475K OHM 1W 1% 2512 SMD CRCW2512475KFKEG

Description
RES 475Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 475Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 1% 2512 SMD - CRCW2512475KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 1% 2512 SMD
CRCW2512475KFKEG
RES 475K OHM 1W 1% 2512 SMD CRCW2512475KFKEG
RES 475Kohm 1W 1% 2512 SMD

RES 475Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512475KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512475KFKEG-ND
Chip Resistor - Surface Mount CRCW2512475KFKEG-ND
475 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,475Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,475Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6203
Resistor,metal Glaze,475Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6203
Resistor,Metal Glaze,475KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,475KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512475KFKEG CRCW2512475KFKEG-ND 43C6203
Product Name RES 475K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,475Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details