VISHAY INTERTECHNOLOGY, INC.
CRCW2512471JRT1 -- RES, 470 OHM, 1W, 5%
Vishay Intertechnology, Inc.
RES, 470 OHM, 1W, 5%
CRCW2512471JRT1
Description
RES, 470ohm, 1W, 5%
Request a Quote
Email Supplier
Description
RES, 470ohm, 1W, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512471JRT1 |
|
Product Name
|
RES, 470 OHM, 1W, 5% |
|
Resistance Range
|
470 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.1000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details