Vishay Intertechnology, Inc. Resistor CRCW2512471JR67

Description
Product overview: CRCW2512471JR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512471JR67 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CRCW2512471JR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512471JR67 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: CRCW2512471JR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512471JR67 can be used for catalog matching and distributor lookup.

Product overview: CRCW2512471JR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512471JR67 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512471JR67 - 1053096-CRCW2512471JR67 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512471JR67
1053096-CRCW2512471JR67
Chip Resistor - Surface Mount - CRCW2512471JR67 1053096-CRCW2512471JR67
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053096-CRCW2512471J R67 Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): CRCW2512471JR67CRCW 2512 471 JR67; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053096-CRCW2512471JR67
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): CRCW2512471JR67CRCW 2512 471 JR67;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
470 OHM,1W,5%,2512 PKG - CRCW2512471JR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
470 OHM,1W,5%,2512 PKG
CRCW2512471JR67
470 OHM,1W,5%,2512 PKG CRCW2512471JR67
470ohm,1W,5%,2512 PKG

470ohm,1W,5%,2512 PKG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-CRCW2512471JR67 1053096-CRCW2512471JR67 CRCW2512471JR67
Product Name Resistor Chip Resistor - Surface Mount - CRCW2512471JR67 470 OHM,1W,5%,2512 PKG
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers