Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512470RJNEGHP

Description
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470RACT-ND
Chip Resistor - Surface Mount 541-470RACT-ND
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470RADKR-ND
Chip Resistor - Surface Mount 541-470RADKR-ND
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470RATR-ND
Chip Resistor - Surface Mount 541-470RATR-ND
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 470 OHM 1.5W 5% 2512 SMD - CRCW2512470RJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1.5W 5% 2512 SMD
CRCW2512470RJNEGHP
RES 470 OHM 1.5W 5% 2512 SMD CRCW2512470RJNEGHP
RES 470ohm 1.5W 5% 2512 SMD

RES 470ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512470RJNEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512470RJNEGHP
Chip Resistor - Surface Mount CRCW2512470RJNEGHP
RES SMD 470 OHM 5% 1.5W 2512

RES SMD 470 OHM 5% 1.5W 2512

Supplier's Site Datasheet
Res, 470 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay - 33AK8690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
33AK8690
Res, 470 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay 33AK8690
RES, 470 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

RES, 470 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site
RES SMD 470 OHM 5% 1.5W 2512 - 873-CRCW2512470RJNEGHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 470 OHM 5% 1.5W 2512
873-CRCW2512470RJNEGHP
RES SMD 470 OHM 5% 1.5W 2512 873-CRCW2512470RJNEGHP
RES SMD 470 OHM 5% 1.5W 2512

RES SMD 470 OHM 5% 1.5W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-470RACT-ND CRCW2512470RJNEGHP CRCW2512470RJNEGHP 33AK8690 873-CRCW2512470RJNEGHP
Product Name Chip Resistor - Surface Mount RES 470 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount Res, 470 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay RES SMD 470 OHM 5% 1.5W 2512
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details