Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512470KJNEG CRCW2512470KJNEG

Description
Manufacturer: Vishay Win Source Part Number: 867240-CRCW2512470KJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 470K 5% E67 E3, 541-470KXDKR, 541-470KXTR, 541-470KXCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867240-CRCW2512470KJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 470K 5% E67 E3, 541-470KXDKR, 541-470KXTR, 541-470KXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512470KJNEG
867240-CRCW2512470KJNEG
Chip Resistor - Surface Mount - CRCW2512470KJNEG 867240-CRCW2512470KJNEG
Manufacturer: Vishay Win Source Part Number: 867240-CRCW2512470KJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 470K 5% E67 E3, 541-470KXDKR, 541-470KXTR, 541-470KXCT

Manufacturer: Vishay
Win Source Part Number: 867240-CRCW2512470KJNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 470K 5% E67 E3, 541-470KXDKR, 541-470KXTR, 541-470KXCT

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512470KJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512470KJNEG
SMD 1W 500V Resistor 52-CRCW2512470KJNEG
470kR 1W 5% 2512 SMD Thick Film Resistor 500V Product overview: CRCW2512470KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512470KJNEG can be used for catalog matching and distributor lookup.

470kR 1W 5% 2512 SMD Thick Film Resistor 500V Product overview: CRCW2512470KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512470KJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-470KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KXDKR-ND
Chip Resistor - Surface Mount 541-470KXDKR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KXTR-ND
Chip Resistor - Surface Mount 541-470KXTR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KXCT-ND
Chip Resistor - Surface Mount 541-470KXCT-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 470K OHM 1W 5% 2512 SMD - CRCW2512470KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 5% 2512 SMD
CRCW2512470KJNEG
RES 470K OHM 1W 5% 2512 SMD CRCW2512470KJNEG
RES 470Kohm 1W 5% 2512 SMD

RES 470Kohm 1W 5% 2512 SMD

Supplier's Site
RES SMD 470K OHM 5% 1W 2512 - 873-CRCW2512470KJNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 470K OHM 5% 1W 2512
873-CRCW2512470KJNEG
RES SMD 470K OHM 5% 1W 2512 873-CRCW2512470KJNEG
RES SMD 470K OHM 5% 1W 2512

RES SMD 470K OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Vishay - 59M7113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Vishay
59M7113
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Vishay 59M7113
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 470K, 1W, 2512; Resistance Vishay - 43C6200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 1W, 2512; Resistance Vishay
43C6200
Res, Aec-Q200, Thick Film, 470K, 1W, 2512; Resistance Vishay 43C6200
RES, AEC-Q200, THICK FILM, 470K, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 867240-CRCW2512470KJNEG 52-CRCW2512470KJNEG 541-470KXDKR-ND CRCW2512470KJNEG 873-CRCW2512470KJNEG 59M7113 43C6200
Product Name Chip Resistor - Surface Mount - CRCW2512470KJNEG SMD 1W 500V Resistor Chip Resistor - Surface Mount RES 470K OHM 1W 5% 2512 SMD RES SMD 470K OHM 5% 1W 2512 Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 470K, 1W, 2512; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers