Thick Film Resistors - SMD 1watt 45.3Kohms 1%
45.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 45.3K OHM 1% 1W 2512
RES SMD 45.3K OHM 1% 1W 2512
CRCW2512 45.3k 1% 100 R67 RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW251245K3FKTG | CRCW251245K3FKTG-ND | CRCW251245K3FKTG | CRCW251245K3FKTG | 49P4810 |
| Product Name | Thick Film Resistors - SMD 1watt 45.3Kohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw2512 45.3K 1% 100 R67 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 45300 ohms | 45300 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |