Vishay Intertechnology, Inc. RES 45.3K OHM 1.5W 1% 2512 SMD CRCW251245K3FKEGHP

Description
RES 45.3Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 45.3Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1.5W 1% 2512 SMD - CRCW251245K3FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1.5W 1% 2512 SMD
CRCW251245K3FKEGHP
RES 45.3K OHM 1.5W 1% 2512 SMD CRCW251245K3FKEGHP
RES 45.3Kohm 1.5W 1% 2512 SMD

RES 45.3Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251245K3FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251245K3FKEGHP-ND
Chip Resistor - Surface Mount CRCW251245K3FKEGHP-ND
45.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

45.3 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251245K3FKEGHP CRCW251245K3FKEGHP-ND
Product Name RES 45.3K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details