Vishay Intertechnology, Inc. RES 45.3K OHM 1W 1% 2512 SMD CRCW251245K3FKEG

Description
RES 45.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 45.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1W 1% 2512 SMD - CRCW251245K3FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1W 1% 2512 SMD
CRCW251245K3FKEG
RES 45.3K OHM 1W 1% 2512 SMD CRCW251245K3FKEG
RES 45.3Kohm 1W 1% 2512 SMD

RES 45.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251245K3FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251245K3FKEG-ND
Chip Resistor - Surface Mount CRCW251245K3FKEG-ND
45.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251245K3FKEG CRCW251245K3FKEG-ND
Product Name RES 45.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details