Vishay Intertechnology, Inc. RES 453 OHM 1.5W 1% 2512 SMD CRCW2512453RFKEGHP

Description
RES 453ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 453ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1.5W 1% 2512 SMD - CRCW2512453RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1.5W 1% 2512 SMD
CRCW2512453RFKEGHP
RES 453 OHM 1.5W 1% 2512 SMD CRCW2512453RFKEGHP
RES 453ohm 1.5W 1% 2512 SMD

RES 453ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512453RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512453RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512453RFKEGHP-ND
453 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

453 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512453RFKEGHP CRCW2512453RFKEGHP-ND
Product Name RES 453 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details