Vishay Precision Group RES 453K OHM 1W 1% 2512 SMD CRCW2512453KFKEG

Description
RES 453Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 453Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1W 1% 2512 SMD - CRCW2512453KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1W 1% 2512 SMD
CRCW2512453KFKEG
RES 453K OHM 1W 1% 2512 SMD CRCW2512453KFKEG
RES 453Kohm 1W 1% 2512 SMD

RES 453Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512453KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512453KFKEG-ND
Chip Resistor - Surface Mount CRCW2512453KFKEG-ND
453 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 453K 1% E67 E3 Rohs Compliant Vishay - 47P5265 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 453K 1% E67 E3 Rohs Compliant Vishay
47P5265
Crcw2512 100 453K 1% E67 E3 Rohs Compliant Vishay 47P5265
CRCW2512 100 453K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 453K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512453KFKEG CRCW2512453KFKEG-ND 47P5265
Product Name RES 453K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 453K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details