Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251244K2FKEG

Description
44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-44.2KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KAFDKR-ND
Chip Resistor - Surface Mount 541-44.2KAFDKR-ND
44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KAFCT-ND
Chip Resistor - Surface Mount 541-44.2KAFCT-ND
44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KAFTR-ND
Chip Resistor - Surface Mount 541-44.2KAFTR-ND
44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 44.2K OHM 1W 1% 2512 SMD - CRCW251244K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1W 1% 2512 SMD
CRCW251244K2FKEG
RES 44.2K OHM 1W 1% 2512 SMD CRCW251244K2FKEG
RES 44.2Kohm 1W 1% 2512 SMD

RES 44.2Kohm 1W 1% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251244K2FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251244K2FKEG
Resistors - Chip Resistor - Surface Mount CRCW251244K2FKEG
RES SMD 44.2K OHM 1% 1W 2512

RES SMD 44.2K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-44.2KAFDKR-ND CRCW251244K2FKEG CRCW251244K2FKEG
Product Name Chip Resistor - Surface Mount RES 44.2K OHM 1W 1% 2512 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers