Vishay Intertechnology, Inc. RES 442K OHM 1W 1% 2512 SMD CRCW2512442KFKTG

Description
RES 442Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 442Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1W 1% 2512 SMD - CRCW2512442KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1W 1% 2512 SMD
CRCW2512442KFKTG
RES 442K OHM 1W 1% 2512 SMD CRCW2512442KFKTG
RES 442Kohm 1W 1% 2512 SMD

RES 442Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512442KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512442KFKTG-ND
Chip Resistor - Surface Mount CRCW2512442KFKTG-ND
442 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 442K 1% 100 R67 Rohs Compliant Vishay - 49P4809 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 442K 1% 100 R67 Rohs Compliant Vishay
49P4809
Crcw2512 442K 1% 100 R67 Rohs Compliant Vishay 49P4809
CRCW2512 442K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 442K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512442KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512442KFKTG
Chip Resistor - Surface Mount CRCW2512442KFKTG
RES SMD 442K OHM 1% 1W 2512

RES SMD 442K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512442KFKTG CRCW2512442KFKTG-ND 49P4809 CRCW2512442KFKTG
Product Name RES 442K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 442K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details