Vishay Intertechnology, Inc. RES 43.0 OHM 1W 1% 2512 SMD CRCW251243R0FKTG

Description
RES 43.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 43.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1W 1% 2512 SMD - CRCW251243R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1W 1% 2512 SMD
CRCW251243R0FKTG
RES 43.0 OHM 1W 1% 2512 SMD CRCW251243R0FKTG
RES 43.0ohm 1W 1% 2512 SMD

RES 43.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251243R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251243R0FKTG-ND
Chip Resistor - Surface Mount CRCW251243R0FKTG-ND
43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251243R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251243R0FKTG
Chip Resistor - Surface Mount CRCW251243R0FKTG
RES SMD 43 OHM 1% 1W 2512

RES SMD 43 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 43 1% 100 R67 Rohs Compliant Vishay - 49P4806 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 43 1% 100 R67 Rohs Compliant Vishay
49P4806
Crcw2512 43 1% 100 R67 Rohs Compliant Vishay 49P4806
CRCW2512 43 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 43 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251243R0FKTG CRCW251243R0FKTG-ND CRCW251243R0FKTG 49P4806
Product Name RES 43.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 43 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details