Vishay Intertechnology, Inc. RES 43.0 OHM 1W 1% 2512 SMD CRCW251243R0FKEG

Description
RES 43.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 43.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1W 1% 2512 SMD - CRCW251243R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1W 1% 2512 SMD
CRCW251243R0FKEG
RES 43.0 OHM 1W 1% 2512 SMD CRCW251243R0FKEG
RES 43.0ohm 1W 1% 2512 SMD

RES 43.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251243R0FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251243R0FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251243R0FKEGCT-ND
RES SMD 43 OHM 1% 1W 2512

RES SMD 43 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251243R0FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251243R0FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251243R0FKEGTR-ND
43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251243R0FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251243R0FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251243R0FKEGDKR-ND
RES SMD 43 OHM 1% 1W 2512

RES SMD 43 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251243R0FKEG 541-CRCW251243R0FKEGCT-ND
Product Name RES 43.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details