Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251243K0JNTG

Description
43 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251243K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251243K0JNTG-ND
Chip Resistor - Surface Mount CRCW251243K0JNTG-ND
43 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43K OHM 1W 5% 2512 SMD - CRCW251243K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1W 5% 2512 SMD
CRCW251243K0JNTG
RES 43K OHM 1W 5% 2512 SMD CRCW251243K0JNTG
RES 43Kohm 1W 5% 2512 SMD

RES 43Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251243K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251243K0JNTG
Chip Resistor - Surface Mount CRCW251243K0JNTG
RES SMD 43K OHM 5% 1W 2512

RES SMD 43K OHM 5% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,43Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,43Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6184
Resistor,metal Glaze,43Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6184
Resistor,Metal Glaze,43KOhms,500WV, 5+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,43KOhms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251243K0JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251243K0JNTG
Chip Resistor - Surface Mount CRCW251243K0JNTG
RES SMD 43K OHM 5% 1W 2512

RES SMD 43K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251243K0JNTG-ND CRCW251243K0JNTG CRCW251243K0JNTG 43C6184 CRCW251243K0JNTG
Product Name Chip Resistor - Surface Mount RES 43K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,43Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details