Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512432RFKTG

Description
432 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
432 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW2512432RFKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, such as military and industrial environments. This resistor has a resistance value of 432 ohms with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The rated power dissipation is 1 watt, and it can operate at a maximum voltage of 200 volts. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of conditions. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg. It is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The CRCW2512432RFKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, such as military and industrial environments. This resistor has a resistance value of 432 ohms with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The rated power dissipation is 1 watt, and it can operate at a maximum voltage of 200 volts. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of conditions. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg. It is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512432RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512432RFKTG-ND
Chip Resistor - Surface Mount CRCW2512432RFKTG-ND
432 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 432 OHM 1W 1% 2512 SMD - CRCW2512432RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% 2512 SMD
CRCW2512432RFKTG
RES 432 OHM 1W 1% 2512 SMD CRCW2512432RFKTG
RES 432ohm 1W 1% 2512 SMD

RES 432ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 432 1% 100 R67 Rohs Compliant Vishay - 49P4808 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 432 1% 100 R67 Rohs Compliant Vishay
49P4808
Crcw2512 432 1% 100 R67 Rohs Compliant Vishay 49P4808
CRCW2512 432 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 432 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512432RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512432RFKTG
Chip Resistor - Surface Mount CRCW2512432RFKTG
RES SMD 432 OHM 1% 1W 2512

RES SMD 432 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512432RFKTG-ND CRCW2512432RFKTG 49P4808 CRCW2512432RFKTG
Product Name Chip Resistor - Surface Mount RES 432 OHM 1W 1% 2512 SMD Crcw2512 432 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers