Vishay Intertechnology, Inc. RES 432K OHM 1W 1% 2512 SMD CRCW2512432KFKTG

Description
RES 432Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 432Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1W 1% 2512 SMD - CRCW2512432KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1W 1% 2512 SMD
CRCW2512432KFKTG
RES 432K OHM 1W 1% 2512 SMD CRCW2512432KFKTG
RES 432Kohm 1W 1% 2512 SMD

RES 432Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512432KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512432KFKTG-ND
Chip Resistor - Surface Mount CRCW2512432KFKTG-ND
432 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 432K 1% 100 R67 Rohs Compliant Vishay - 49P4807 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 432K 1% 100 R67 Rohs Compliant Vishay
49P4807
Crcw2512 432K 1% 100 R67 Rohs Compliant Vishay 49P4807
CRCW2512 432K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 432K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512432KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512432KFKTG
Chip Resistor - Surface Mount CRCW2512432KFKTG
RES SMD 432K OHM 1% 1W 2512

RES SMD 432K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512432KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512432KFKTG
Chip Resistor - Surface Mount CRCW2512432KFKTG
RES SMD 432K OHM 1% 1W 2512

RES SMD 432K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512432KFKTG CRCW2512432KFKTG-ND 49P4807 CRCW2512432KFKTG CRCW2512432KFKTG
Product Name RES 432K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 432K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 432000 ohms 432000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details