Vishay Intertechnology, Inc. RES 432K OHM 1.5W 1% 2512 SMD CRCW2512432KFKEGHP

Description
RES 432Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 432Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1.5W 1% 2512 SMD - CRCW2512432KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1.5W 1% 2512 SMD
CRCW2512432KFKEGHP
RES 432K OHM 1.5W 1% 2512 SMD CRCW2512432KFKEGHP
RES 432Kohm 1.5W 1% 2512 SMD

RES 432Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512432KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512432KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512432KFKEGHP-ND
432 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

432 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512432KFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512432KFKEGHP
Chip Resistor - Surface Mount CRCW2512432KFKEGHP
RES SMD 432K OHM 1% 1.5W 2512

RES SMD 432K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512432KFKEGHP CRCW2512432KFKEGHP-ND CRCW2512432KFKEGHP
Product Name RES 432K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 432000 ohms 432000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details