Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 430ohms 5% CRCW2512430RJNTG

Description
Thick Film Resistors - SMD 1watt 430ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 430ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 430ohms 5% - CRCW2512430RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 430ohms 5%
CRCW2512430RJNTG
Thick Film Resistors - SMD 1watt 430ohms 5% CRCW2512430RJNTG
Thick Film Resistors - SMD 1watt 430ohms 5%

Thick Film Resistors - SMD 1watt 430ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512430RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512430RJNTG-ND
Chip Resistor - Surface Mount CRCW2512430RJNTG-ND
430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512430RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512430RJNTG
Chip Resistor - Surface Mount CRCW2512430RJNTG
RES SMD 430 OHM 5% 1W 2512

RES SMD 430 OHM 5% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 08J5534 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
08J5534
Thick Film Chip Resistor; Filter Terminals Vishay 08J5534
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512430RJNTG CRCW2512430RJNTG-ND CRCW2512430RJNTG 08J5534
Product Name Thick Film Resistors - SMD 1watt 430ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details