Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;... CRCW2512430RJNEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;... - CRCW2512430RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;...
CRCW2512430RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;... CRCW2512430RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Supplier's Site
Chip Resistor - Surface Mount - 541-430XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430XTR-ND
Chip Resistor - Surface Mount 541-430XTR-ND
430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430XDKR-ND
Chip Resistor - Surface Mount 541-430XDKR-ND
430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430XCT-ND
Chip Resistor - Surface Mount 541-430XCT-ND
430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film Chip, 430 Ohm, 1W, 5%; Resistance Vishay - 42K4111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 430 Ohm, 1W, 5%; Resistance Vishay
42K4111
Resistor, Thick Film Chip, 430 Ohm, 1W, 5%; Resistance Vishay 42K4111
RESISTOR, THICK FILM CHIP, 430 OHM, 1W, 5%; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 430 OHM, 1W, 5%; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 430R, 5%, 1W, 2512; Resistance Vishay - 53K3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 1W, 2512; Resistance Vishay
53K3973
Res, Thick Film, 430R, 5%, 1W, 2512; Resistance Vishay 53K3973
RES, THICK FILM, 430R, 5%, 1W, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 1W, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512430RJNEG 541-430XTR-ND 42K4111 53K3973
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:1W;... Chip Resistor - Surface Mount Resistor, Thick Film Chip, 430 Ohm, 1W, 5%; Resistance Vishay Res, Thick Film, 430R, 5%, 1W, 2512; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details