Vishay Intertechnology, Inc. RES 430K OHM 1W 1% 2512 SMD CRCW2512430KFKTG

Description
RES 430Kohm 1W 1% 2512 SMD
Request a Quote
Description
RES 430Kohm 1W 1% 2512 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW2512430KFKTG is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 430 kΩ with a tolerance of ±1%. It is designed for applications requiring high reliability and stability, making it suitable for military and industrial environments. The resistor has a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. Its temperature coefficient is ±100 ppm/K, and it operates within a temperature range of -55 °C to +155 °C. The product is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg, and is available in quantities of 2000 per reel.

Datasheet Summary
Powered by GS/AI

The CRCW2512430KFKTG is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 430 kΩ with a tolerance of ±1%. It is designed for applications requiring high reliability and stability, making it suitable for military and industrial environments. The resistor has a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. Its temperature coefficient is ±100 ppm/K, and it operates within a temperature range of -55 °C to +155 °C. The product is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg, and is available in quantities of 2000 per reel.

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1W 1% 2512 SMD - CRCW2512430KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1W 1% 2512 SMD
CRCW2512430KFKTG
RES 430K OHM 1W 1% 2512 SMD CRCW2512430KFKTG
RES 430Kohm 1W 1% 2512 SMD

RES 430Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512430KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512430KFKTG-ND
Chip Resistor - Surface Mount CRCW2512430KFKTG-ND
430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512430KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512430KFKTG
Chip Resistor - Surface Mount CRCW2512430KFKTG
RES SMD 430K OHM 1% 1W 2512

RES SMD 430K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512430KFKTG CRCW2512430KFKTG-ND CRCW2512430KFKTG
Product Name RES 430K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details