Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512430KFKEG

Description
430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512430KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512430KFKEG-ND
Chip Resistor - Surface Mount CRCW2512430KFKEG-ND
430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430K OHM 1W 1% 2512 SMD - CRCW2512430KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1W 1% 2512 SMD
CRCW2512430KFKEG
RES 430K OHM 1W 1% 2512 SMD CRCW2512430KFKEG
RES 430Kohm 1W 1% 2512 SMD

RES 430Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 430K 1% E67 E3 Rohs Compliant Vishay - 47P5257 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 430K 1% E67 E3 Rohs Compliant Vishay
47P5257
Crcw2512 100 430K 1% E67 E3 Rohs Compliant Vishay 47P5257
CRCW2512 100 430K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 430K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512430KFKEG-ND CRCW2512430KFKEG 47P5257
Product Name Chip Resistor - Surface Mount RES 430K OHM 1W 1% 2512 SMD Crcw2512 100 430K 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details